Custom Made Boxes, Inc. 10" x 20" - 6 Mil- Anti-Static Flat Poly Bags PBAS8399

Description
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 20" - 6 Mil- Anti-Static Flat Poly Bags
PBAS8399
10" x 20" - 6 Mil- Anti-Static Flat Poly Bags PBAS8399
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture.

  • Bags are manufactured from pink, anti-static polyethylene film.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PBAS8399
Product Name 10" x 20" - 6 Mil- Anti-Static Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Laptop Bags - 2740337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Recycled Polyester
Width 12.99 inch (330 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details