Custom Made Boxes, Inc. 24" x 30" - 4 Mil- Anti-Static Flat Poly Bags PBAS1290

Description
Heavy-Duty, pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Heavy-Duty, pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
24
Des Moines, IA, USA
24" x 30" - 4 Mil- Anti-Static Flat Poly Bags
PBAS1290
24" x 30" - 4 Mil- Anti-Static Flat Poly Bags PBAS1290
Heavy-Duty, pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Heavy-Duty, pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture.

  • Bags are manufactured from pink, anti-static polyethylene film.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PBAS1290
Product Name 24" x 30" - 4 Mil- Anti-Static Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Laptop Bags - 2740327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Insert Boxes - .35X1.48X.32 (8.8 x 37.5 x 8.2 MM) 10 CELL INSERT BOX - IB10/A3 - MOCAP LLC
Specs
Container Type Box
Height 0.5512 inch (14 mm)
Length 3.85 inch (97.7 mm)
View Details