Custom Made Boxes, Inc. 10" x 12" - 8 Mil- Flat Poly Bags PB8803

Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.
Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 12" - 8 Mil- Flat Poly Bags
PB8803
10" x 12" - 8 Mil- Flat Poly Bags PB8803
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Ultimate protection for heavy parts and sharp-edged products.

  • Bags are made from 100% virgin, high clarity polyethylene film.
  • Meet FDA and USDA specifications.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PB8803
Product Name 10" x 12" - 8 Mil- Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 17.32 inch (440 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details