Custom Made Boxes, Inc. 20" x 20" - 4 Mil- Reclosable Poly Bags PB3836

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" x 20" - 4 Mil- Reclosable Poly Bags
PB3836
20" x 20" - 4 Mil- Reclosable Poly Bags PB3836
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Reclosable bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PB3836
Product Name 20" x 20" - 4 Mil- Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laptop Bags - 2740329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 16.9 inch (429 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details