Custom Made Boxes, Inc. 36" x 72" Black- Rubberized Entry Mat MAT331BK

Description
Tough, flexible rubber fingers sweep shoes clean while suction cups on the underside of mat help minimize shifting. Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8" thickness.
Description
Tough, flexible rubber fingers sweep shoes clean while suction cups on the underside of mat help minimize shifting. Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8" thickness.

Suppliers

Company
Product
Description
Supplier Links
36
Des Moines, IA, USA
36" x 72" Black- Rubberized Entry Mat
MAT331BK
36" x 72" Black- Rubberized Entry Mat MAT331BK
Tough, flexible rubber fingers sweep shoes clean while suction cups on the underside of mat help minimize shifting. Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8" thickness.

Tough, flexible rubber fingers sweep shoes clean while suction cups on the underside of mat help minimize shifting.

  • Molded beveled edging on all 4 sides creates a moisture retention dam.
  • Rubber stays flexible in extreme weather conditions.
  • 5/8" thickness.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Floor Mats
Product Number MAT331BK
Product Name 36" x 72" Black- Rubberized Entry Mat
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 726294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details