Custom Made Boxes, Inc. 2" x 12" (Ramp) Blue- Lok-Tyle Drainage Mat MAT321BE

Description
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
Description
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 12" (Ramp) Blue- Lok-Tyle Drainage Mat
MAT321BE
2" x 12" (Ramp) Blue- Lok-Tyle Drainage Mat MAT321BE
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.

Modular cross-hatch vinyl tiles snap together on-site for custom configurations.

  • Raised diamonds on top surface facilitate drainage and aids traction.
  • Beveled ramps and corners complete the installation and minimize trip hazards.
  • 9/16" thickness.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Floor Mats
Product Number MAT321BE
Product Name 2" x 12" (Ramp) Blue- Lok-Tyle Drainage Mat
Mat Type Drainage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Temporary Floor Protection - 6899654 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 47.24 inch (1200 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details