Custom Made Boxes, Inc. 3' x 15' Gray- Marble Anti-Fatigue Mat MAT211GY

Description
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.
Description
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.

Suppliers

Company
Product
Description
Supplier Links
3' x 15' Gray- Marble Anti-Fatigue Mat - MAT211GY - Custom Made Boxes, Inc.
Des Moines, IA, USA
3' x 15' Gray- Marble Anti-Fatigue Mat
MAT211GY
3' x 15' Gray- Marble Anti-Fatigue Mat MAT211GY
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.

Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base.

  • Overall mat thickness is 1/2".
  • Sloped beveled foam on all 4 sides affords easy access onto and off of mat.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Floor Mats
Product Number MAT211GY
Product Name 3' x 15' Gray- Marble Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2805458 - RS Components, Ltd.
Specs
Material Polyvinyl, Polyurethane, Rubber
Color(s) Grey
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details