Custom Made Boxes, Inc. 8 7/8" x 6 5/8" x 10 1/4"- 2 - 1 Gallon F-Style Boxes HAZ1022

Description
Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 2 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.
Description
Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 2 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.

Suppliers

Company
Product
Description
Supplier Links
8 7/8
Des Moines, IA, USA
8 7/8" x 6 5/8" x 10 1/4"- 2 - 1 Gallon F-Style Boxes
HAZ1022
8 7/8" x 6 5/8" x 10 1/4"- 2 - 1 Gallon F-Style Boxes HAZ1022
Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 2 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.

Constructed from strong 350#/ECT-51 doublewall kraft corrugated.

  • Holds 2 - 1 gallon F-Style containers.
  • UN Number: UN4G/Y39.2/S.
  • Use these containers to ship your own cans.
  • Cartons are printed with mandatory warning information.
  • "This side up" arrows are printed on 2 sides of the carton.
  • Cartons ship and store flat to save space.
  • In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number HAZ1022
Product Name 8 7/8" x 6 5/8" x 10 1/4"- 2 - 1 Gallon F-Style Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details