Custom Made Boxes, Inc. 8" x 8" x 3 1/2" Holiday Red- Gift Boxes GB883R

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Plate
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Plate

Suppliers

Company
Product
Description
Supplier Links
8
Des Moines, IA, USA
8" x 8" x 3 1/2" Holiday Red- Gift Boxes
GB883R
8" x 8" x 3 1/2" Holiday Red- Gift Boxes GB883R
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Plate

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Holiday red exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Plate
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB883R
Product Name 8" x 8" x 3 1/2" Holiday Red- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details