Custom Made Boxes, Inc. 6" x 4 1/2" x 4 1/2" Holiday Red- Gift Boxes GB644R

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 4 1/2" x 4 1/2" Holiday Red- Gift Boxes
GB644R
6" x 4 1/2" x 4 1/2" Holiday Red- Gift Boxes GB644R
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Holiday red exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Sunglasses
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB644R
Product Name 6" x 4 1/2" x 4 1/2" Holiday Red- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details