Custom Made Boxes, Inc. 17" x 8 1/2" x 8 1/2" White- Gift Boxes GB1788

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tote Bag
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tote Bag

Suppliers

Company
Product
Description
Supplier Links
17
Des Moines, IA, USA
17" x 8 1/2" x 8 1/2" White- Gift Boxes
GB1788
17" x 8 1/2" x 8 1/2" White- Gift Boxes GB1788
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tote Bag

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Tote Bag
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB1788
Product Name 17" x 8 1/2" x 8 1/2" White- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Compartment Boxes - 2871220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Boxes for Carbide Inserts - 1-3/16X19/32X5/32
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details