Custom Made Boxes, Inc. 15" x 7" x 7" White- Gift Boxes GB157

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candlesticks
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candlesticks

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 7" x 7" White- Gift Boxes
GB157
15" x 7" x 7" White- Gift Boxes GB157
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candlesticks

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Candlesticks
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB157
Product Name 15" x 7" x 7" White- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details