Custom Made Boxes, Inc. 10" x 5" x 4" White- Gift Boxes GB105

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Figurine
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Figurine

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 5" x 4" White- Gift Boxes
GB105
10" x 5" x 4" White- Gift Boxes GB105
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Figurine

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended uses: Figurine
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB105
Product Name 10" x 5" x 4" White- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Box Packaging - 29/32X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details