Custom Made Boxes, Inc. 15" x 12" x 10" Wood Grain- R-Kive File Storage Boxes FSB100

Description
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.
Description
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 12" x 10" Wood Grain- R-Kive File Storage Boxes
FSB100
15" x 12" x 10" Wood Grain- R-Kive File Storage Boxes FSB100
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.

Use to keep documents clean and organized.

  • Heavy-duty, triple end, double side, double bottom construction withstands frequent handling.
  • FastFold quick and easy box assembly.
  • Use for either legal or letter size documents.
  • Reinforced tear-resistant hand holes make boxes comfortable to carry.
  • Deep locking lift-off lid stays in place for secure file storage.
  • Sold in case quantities of 12.
  • Attractive Brown Woodgrain color.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number FSB100
Product Name 15" x 12" x 10" Wood Grain- R-Kive File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details