Custom Made Boxes, Inc. 8" Black UV Cable Ties CTUV840

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Suppliers

Company
Product
Description
Supplier Links
8
Des Moines, IA, USA
8" Black UV Cable Ties
CTUV840
8" Black UV Cable Ties CTUV840
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • For indoor or outdoor use.
  • Black UV stabilized.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTUV840
Product Name 8" Black UV Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-289 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details