Custom Made Boxes, Inc. 10" Natural Releasable Cable Ties CTR10A

Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.
Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" Natural Releasable Cable Ties
CTR10A
10" Natural Releasable Cable Ties CTR10A
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Use for items that are frequently modified.

  • Simply press the tab to release. Tie is ready to be reused.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTR10A
Product Name 10" Natural Releasable Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Ties - EN3742-217 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details