Custom Made Boxes, Inc. 4" Identification Cable Ties CTID45

Description
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.
Description
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" Identification Cable Ties
CTID45
4" Identification Cable Ties CTID45
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.

Textured tab for writing part numbers or data.

  • Tie and identify bundles in one operation.
  • Self locking seal.
  • Tamper evident.
  • Natural color tie.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTID45
Product Name 4" Identification Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Ties and Zip Ties - 17-BND-1412S-ND - DigiKey
Specs
Material Stainless Steel
View Details