Custom Made Boxes, Inc. 5" Black Beaded Security Ties CTBS5C

Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.
Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Suppliers

Company
Product
Description
Supplier Links
5
Des Moines, IA, USA
5" Black Beaded Security Ties
CTBS5C
5" Black Beaded Security Ties CTBS5C
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Quickly tag parts without a gun.

  • Simply thread through tie to desired size.
  • Tamper evident.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTBS5C
Product Name 5" Black Beaded Security Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details