Custom Made Boxes, Inc. 5" Natural Beaded Security Ties CTBS5A

Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.
Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Suppliers

Company
Product
Description
Supplier Links
5
Des Moines, IA, USA
5" Natural Beaded Security Ties
CTBS5A
5" Natural Beaded Security Ties CTBS5A
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Quickly tag parts without a gun.

  • Simply thread through tie to desired size.
  • Tamper evident.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTBS5A
Product Name 5" Natural Beaded Security Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-064 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details