Custom Made Boxes, Inc. 18" Heavy-Duty Cable Ties CT18250

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" Heavy-Duty Cable Ties
CT18250
18" Heavy-Duty Cable Ties CT18250
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • Jumbo ties for demanding applications.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CT18250
Product Name 18" Heavy-Duty Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details