Custom Made Boxes, Inc. 11" Blue Cable Ties CT115D

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Use to color code items.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Use to color code items.

Suppliers

Company
Product
Description
Supplier Links
11
Des Moines, IA, USA
11" Blue Cable Ties
CT115D
11" Blue Cable Ties CT115D
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Use to color code items.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • Use to color code items.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CT115D
Product Name 11" Blue Cable Ties
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-253 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details