Custom Control Sensors, Inc. Piston Sensor 6900PE*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900PE* ADJUSTABLE SET POINT RANGE: 5 to 16,000 PSIG 0.34 to 1,103 bar 34.47 to 110,316 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900PE* ADJUSTABLE SET POINT RANGE: 5 to 16,000 PSIG 0.34 to 1,103 bar 34.47 to 110,316 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Sensor - 6900PE* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Piston Sensor
6900PE*
Piston Sensor 6900PE*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900PE* ADJUSTABLE SET POINT RANGE: 5 to 16,000 PSIG 0.34 to 1,103 bar 34.47 to 110,316 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, compact and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 6900PE*

ADJUSTABLE SET POINT RANGE:

  • 5 to 16,000 PSIG
  • 0.34 to 1,103 bar
  • 34.47 to 110,316 kPa

OPERATING TEMPERATURE:

Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • 316 SST Electrical Assembly
  • CE Mark
  • Dual Seal: ANSI/ISA-12.27.01-2003
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 6900PE*
Product Name Piston Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007143-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 102 psi (71.45 m H2O)
View Details