Custom Control Sensors, Inc. Diaphragm Sensor 6900G*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900G* 6900GZ* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CSA Listed CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900G* 6900GZ* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CSA Listed CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 6900G* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
6900G*
Diaphragm Sensor 6900G*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900G* 6900GZ* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CSA Listed CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, compact and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 6900G*
  • 6900GZ*

ADJUSTABLE SET POINT RANGE:

  • 1 to 2500 PSIG
  • 0.07 to 172 bar
  • 6.89 to 17236 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • CSA Listed
  • CRN
  • NACE MR0175:2003
  • NEMA: 4,13 / IP65
  • Weatherproof
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 6900G*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details