Custom Control Sensors, Inc. Diaphragm Sensor 6900G*E*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900GE* 6900GZE* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900GE* 6900GZE* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 6900G*E* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
6900G*E*
Diaphragm Sensor 6900G*E*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6900GE* 6900GZE* ADJUSTABLE SET POINT RANGE: 1 to 2500 PSIG 0.07 to 172 bar 6.89 to 17236 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, compact and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 6900GE*
  • 6900GZE*

ADJUSTABLE SET POINT RANGE:

  • 1 to 2500 PSIG
  • 0.07 to 172 bar
  • 6.89 to 17236 kPa

OPERATING TEMPERATURE:

Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • 316 SST Electrical Assembly
  • CE Mark
  • Dual Seal: ANSI/ISA-12.27.01-2003
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 6900G*E*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 1754998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details