Custom Control Sensors, Inc. Capillary 646TUE*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid and internally adjustable forconvenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 646TUE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid and internally adjustable forconvenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 646TUE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary - 646TUE* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Capillary
646TUE*
Capillary 646TUE*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid and internally adjustable forconvenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 646TUE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid and internally adjustable forconvenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-temperature capability.
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for electrical ratings to meet a wide range of application requirements.

SERIES:

  • 646TUE*

ADJUSTABLE SET POINT RANGE:

  • TEMPERATURE:
    • -39° to 630°F
    • -39° to 332°C

OPERATING TEMPERATURE:

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 646TUE*
Product Name Capillary
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap Action Thermostat - J - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details