Custom Control Sensors, Inc. Diaphragm Sensor 646G*E*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 646GE* 646GZE* ADJUSTABLE SET POINT RANGE: .4 to 5000 PSIG .028 to 345 bar 2.76 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 646GE* 646GZE* ADJUSTABLE SET POINT RANGE: .4 to 5000 PSIG .028 to 345 bar 2.76 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 646G*E* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
646G*E*
Diaphragm Sensor 646G*E*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 646GE* 646GZE* ADJUSTABLE SET POINT RANGE: .4 to 5000 PSIG .028 to 345 bar 2.76 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 646GE*
  • 646GZE*

ADJUSTABLE SET POINT RANGE:

  • .4 to 5000 PSIG
  • .028 to 345 bar
  • 2.76 to 34474 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • CE Mark
  • CRN
  • Dual Seal: ANSI/ISA-12.27.01-2003
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 646G*E*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details