Custom Control Sensors, Inc. Probe 604T*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604T* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 420°F -39° to 216°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604T* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 420°F -39° to 216°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe - 604T* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Probe
604T*
Probe 604T*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604T* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 420°F -39° to 216°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-temperature capability.
  • Various options for electrical ratings to meet a wide range of application requirements.

SERIES:

  • 604T*

ADJUSTABLE SET POINT RANGE:

  • TEMPERATURE:
    • -39° to 420°F
    • -39° to 216°C

OPERATING TEMPERATURE:

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4,13 / IP65
  • Weatherproof
  • Internal Case Ground
  • U.L. Listed (File No. E72038)
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 604T*
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Snap Action Single Operation Thermal Protectors - H-5 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details