Custom Control Sensors, Inc. Piston Sensor 604P*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 604P* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG 0.69 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 604P* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG 0.69 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Sensor - 604P* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Piston Sensor
604P*
Piston Sensor 604P*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 604P* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG 0.69 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.
  • Well suited for high impulse hydraulic applications.

SERIES:

  • 604P*

ADJUSTABLE SET POINT RANGE:

  • 10 to 5000 PSIG
  • 0.69 to 345 bar
  • 68.9 to 34474 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • CRN
  • NACE MR0175:2003
  • NEMA: 4,13 / IP65
  • Weatherproof
  • Internal Case Ground
  • U.L. Listed (File No. E72038)
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 604P*
Product Name Piston Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP466PXTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details