Custom Control Sensors, Inc. Diaphragm Sensor 604D*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) High - low over high capability. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 604D* ADJUSTABLE SET POINT RANGE: DIFFERENTIAL PRESSURE: 0.3 to 75 PSID 0.02 to 5.17 bar 2.07 to 517 kPa OPERATING TEMPERATURE: Temperature limits change with o-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) High - low over high capability. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 604D* ADJUSTABLE SET POINT RANGE: DIFFERENTIAL PRESSURE: 0.3 to 75 PSID 0.02 to 5.17 bar 2.07 to 517 kPa OPERATING TEMPERATURE: Temperature limits change with o-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 604D* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
604D*
Diaphragm Sensor 604D*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) High - low over high capability. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. SERIES: 604D* ADJUSTABLE SET POINT RANGE: DIFFERENTIAL PRESSURE: 0.3 to 75 PSID 0.02 to 5.17 bar 2.07 to 517 kPa OPERATING TEMPERATURE: Temperature limits change with o-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • High - low over high capability.
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 604D*

ADJUSTABLE SET POINT RANGE:

  • DIFFERENTIAL PRESSURE:
    • 0.3 to 75 PSID
    • 0.02 to 5.17 bar
    • 2.07 to 517 kPa

OPERATING TEMPERATURE:
Temperature limits change with o-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • CRN
  • NEMA: 4,13 / IP65
  • Weatherproof
  • Internal Case Ground
  • U.L. Listed (File No. E72038)
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 604D*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133319 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP214N2611XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers