The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1, 10:1, 16:1, 25:1, 40:1, 50:1, and 100:1. Their unique design is especially valued in applications where weight or space is at a premium.
| Exlar | |
|---|---|
| Product Category | Gearmotors |
| Product Number | SLG060 |
| Product Name | Gearmotor |
| Motor Type | AC Servo |
| Commutation | Brushless |
| AC Voltage & Frequency | 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz |
| Continuous Current | 0.9000 to 7.3 amps |
| Continuous Torque | 6.7 to 15.3 In-lbs (7.73 to 17.64 kg-cm) |