Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox 30**...28*P...

Description
30mm DC 24v Geared Electric Motors Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, robotics, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Description
30mm DC 24v Geared Electric Motors Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, robotics, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Precision Gearmotor with Planetary Gearbox from Constar Motion Co., Ltd. is designed for applications in medical equipment, scientific instruments, and industrial equipment. It operates within a temperature range of -10 to +80°C and is compatible with various motor types, including BLDC, coreless, and cored motors. The gearmotor features a range of gearbox stages with reduction ratios from 4.5 to 939, allowing for significant torque enhancement. Key specifications include a maximum output power of up to 158.21 W, maximum efficiency of 86%, and stall torque values reaching 711 mNm. The product is available in different configurations, including metal CNC and metal injection gearboxes, and offers options for lead wire length and shaft length customization. This gearmotor is suitable for projects requiring precise control and reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Precision Gearmotor with Planetary Gearbox from Constar Motion Co., Ltd. is designed for applications in medical equipment, scientific instruments, and industrial equipment. It operates within a temperature range of -10 to +80°C and is compatible with various motor types, including BLDC, coreless, and cored motors. The gearmotor features a range of gearbox stages with reduction ratios from 4.5 to 939, allowing for significant torque enhancement. Key specifications include a maximum output power of up to 158.21 W, maximum efficiency of 86%, and stall torque values reaching 711 mNm. The product is available in different configurations, including metal CNC and metal injection gearboxes, and offers options for lead wire length and shaft length customization. This gearmotor is suitable for projects requiring precise control and reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox
30**...28*P...
Precision Gearmotor with Planetary Gearbox 30**...28*P...
30mm DC 24v Geared Electric Motors Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, robotics, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

30mm DC 24v Geared Electric Motors
Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor
Applications: medical equipment, scientific instruments, robotics, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number 30**...28*P...
Product Name Precision Gearmotor with Planetary Gearbox
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 939 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
View Details