Exlar Electric Linear Actuator FT80-4830

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT80-4830 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT80-4830
Electric Linear Actuator FT80-4830
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT80-4830
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 48 inch (1219 mm)
Rated Speed 34.4 in/sec (52.43 m/min)
Rated Force 64700 to 95971 lbs (29342 to 43524 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details
Electric Linear Actuators - 1971146 - RS Components, Ltd.
Specs
Actuation Type Electrical
Rated Force 200 lbs (90.74 kg)
Motor Type Stepper; Hybrid Stepper Motor
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details