Exlar Electric Linear Actuator FT80-3630

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT80-3630 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT80-3630
Electric Linear Actuator FT80-3630
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT80-3630
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 36 inch (914 mm)
Rated Speed 34.4 in/sec (52.43 m/min)
Rated Force 64700 to 95971 lbs (29342 to 43524 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - EC4-12-0300B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 13.39 in/sec (20.4 m/min)
Rated Force 55.12 lbs (25 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details