Exlar Electric Linear Actuator FT35-4820

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT35-4820 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT35-4820
Electric Linear Actuator FT35-4820
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT35-4820
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 48 inch (1219 mm)
Rated Speed 22.4 in/sec (34.14 m/min)
Rated Force 7100 to 23987 lbs (3220 to 10878 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - EC4-12-0100B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 17.72 in/sec (27 m/min)
Rated Force 55.12 lbs (25 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details