Curtis Instruments, Inc. Contactor SW101-1 24VDC

Description
CURTIS ALBRIGHT SW101-1 24 VDC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
CURTIS ALBRIGHT SW101-1 24 VDC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 97791443 - Radwell International
Willingboro, NJ, United States
Contactor
97791443
Contactor 97791443
CURTIS ALBRIGHT SW101-1 24 VDC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

CURTIS ALBRIGHT SW101-1 24 VDC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 97791443
Product Name Contactor
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Contactors - SC50X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 26 to 50 amps
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details