Curtis Instruments, Inc. Counters, Hour Meters 703DR001048150D10023

Description
Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 267-1008-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
267-1008-ND
Counters, Hour Meters 267-1008-ND
Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount

Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 703DR001048150D10023 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
703DR001048150D10023
Panel Meters - Counters, Hour Meters 703DR001048150D10023
Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount

Totalizer 100 ~ 230VAC, 48 ~ 150VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 703DR001048150D10023 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
703DR001048150D10023
Panel Meters - Counters, Hour Meters 703DR001048150D10023
COUNTER LCD 6 CHAR 100-230V PNL

COUNTER LCD 6 CHAR 100-230V PNL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 267-1008-ND 703DR001048150D10023 703DR001048150D10023
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 45 mm (1.77 inch)
Height 22.2 mm (0.8740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Front Panel, LAN-XI, detachable, Triax A - UA-2108--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers