Curtis Instruments, Inc. Panel Meters - Counters, Hour Meters 701ZN001N1248D2060A

Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The 701ZN001N1248D2060A is a 3-wire hour meter designed for panel mounting, capable of operating within a voltage range of 12 to 48 VDC and 20 to 60 VAC. It features a 6-digit LCD display with 7mm high digits, which can be backlit for improved visibility. This model is suitable for a variety of industrial and commercial applications, including maintenance tracking for medical equipment and vehicles. The hour meter operates silently due to its solid-state design, eliminating mechanical noise. It has a non-volatile memory that retains data for over 25 years without power, ensuring reliability in timekeeping. The device can withstand a wide operating temperature range from -40°C to +85°C and is rated for high humidity environments. It also meets UL and CE standards, making it suitable for global applications. Additional features include low power consumption, optional electrical reset, and multiple mounting options. The hour meter is designed to accumulate time only after a minimum power application, ensuring accurate tracking. Overall, this product is a robust choice for engineers needing a reliable hour meter for various applications.

Datasheet Summary
Powered by GS/AI

The 701ZN001N1248D2060A is a 3-wire hour meter designed for panel mounting, capable of operating within a voltage range of 12 to 48 VDC and 20 to 60 VAC. It features a 6-digit LCD display with 7mm high digits, which can be backlit for improved visibility. This model is suitable for a variety of industrial and commercial applications, including maintenance tracking for medical equipment and vehicles. The hour meter operates silently due to its solid-state design, eliminating mechanical noise. It has a non-volatile memory that retains data for over 25 years without power, ensuring reliability in timekeeping. The device can withstand a wide operating temperature range from -40°C to +85°C and is rated for high humidity environments. It also meets UL and CE standards, making it suitable for global applications. Additional features include low power consumption, optional electrical reset, and multiple mounting options. The hour meter is designed to accumulate time only after a minimum power application, ensuring accurate tracking. Overall, this product is a robust choice for engineers needing a reliable hour meter for various applications.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 701ZN001N1248D2060A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
701ZN001N1248D2060A
Panel Meters - Counters, Hour Meters 701ZN001N1248D2060A
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number 701ZN001N1248D2060A
Product Name Panel Meters - Counters, Hour Meters
Voltage Range 20 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details