Curtis Instruments, Inc. Counters, Hour Meters 701SR60101248D

Description
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 267-1047-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
267-1047-ND
Counters, Hour Meters 267-1047-ND
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 701SR60101248D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
701SR60101248D
Panel Meters - Counters, Hour Meters 701SR60101248D
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 701SR60101248D - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
701SR60101248D
Panel Meters - Counters, Hour Meters 701SR60101248D
COUNTER LCD 6 CHAR 12-48V PNL MT

COUNTER LCD 6 CHAR 12-48V PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 267-1047-ND 701SR60101248D 701SR60101248D
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 45 mm (1.77 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 8967730 - RS Components, Ltd.
Specs
Number Digits 6.0
Input Type Profinet
Width 93 mm (3.66 inch)
View Details