These electronic, 6-digit hour meters use the new indelible E²PROM memory and work without batteries. They are ideal for equipment in harsh environments. They are entirely static, sealed (IP65 on the front face) and feature an electrical zero reset. These meters display information as soon as power is supplied and count when a positive signal is applied. The hourglass symbol flashes to indicate that time is being counted. Applications: industry, aeronautics, marine, IT, medical, etc. 10 year data retention. Module version for integration.
Connection Type = Tab
Display Type = LCD
Backlighting = Yes
Input Type = Voltage
Count Capacity = 99999.9
Reset Method = Electrical
Supply Voltage = 12 - 48 V dc, 20 - 60 V ac
Number of Digits = 6
Display Range = 0 - 99999.9
Digit Height = 5 mm
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 1884398 |