Curtis Instruments, Inc. Counters, Hour Meters 700LN001N1248D2060A

Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 267-1028-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
267-1028-ND
Counters, Hour Meters 267-1028-ND
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 700LN001N1248D2060A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
700LN001N1248D2060A
Panel Meters - Counters, Hour Meters 700LN001N1248D2060A
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 267-1028-ND 700LN001N1248D2060A
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details