CurTec USA, Inc. 66 Liter Square Plastic Drum 7466

Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7466 Capacity 66 liters / 17.4 US gallons Diameter opening 282 mm Total height 594 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet
Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7466 Capacity 66 liters / 17.4 US gallons Diameter opening 282 mm Total height 594 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
66 Liter Square Plastic Drum - 7466 - CurTec USA, Inc.
Somerset, NJ, USA
66 Liter Square Plastic Drum
7466
66 Liter Square Plastic Drum 7466
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7466 Capacity 66 liters / 17.4 US gallons Diameter opening 282 mm Total height 594 mm Exterior length 380 mm Exterior width 380 mm Material HDPE

Plastic drums with screw lid closure

for pharmaceuticals, specialty chemicals and food ingredients

These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination.

Product code7466
Capacity66 liters / 17.4 US gallons
Diameter opening282 mm
Total height594 mm
Exterior length380 mm
Exterior width380 mm
MaterialHDPE
Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 7466
Product Name 66 Liter Square Plastic Drum
Container Type Drum or Barrel
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application General; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details