CurTec USA, Inc. 40 Liter Square Plastic Drum 7440

Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7440 Capacity 40 liters / 10.6 US gallons Diameter opening 282 mm Total height 399 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet
Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7440 Capacity 40 liters / 10.6 US gallons Diameter opening 282 mm Total height 399 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 Liter Square Plastic Drum - 7440 - CurTec USA, Inc.
Somerset, NJ, USA
40 Liter Square Plastic Drum
7440
40 Liter Square Plastic Drum 7440
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7440 Capacity 40 liters / 10.6 US gallons Diameter opening 282 mm Total height 399 mm Exterior length 380 mm Exterior width 380 mm Material HDPE

Plastic drums with screw lid closure

for pharmaceuticals, specialty chemicals and food ingredients

These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination.

Product code7440
Capacity40 liters / 10.6 US gallons
Diameter opening282 mm
Total height399 mm
Exterior length380 mm
Exterior width380 mm
MaterialHDPE
Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 7440
Product Name 40 Liter Square Plastic Drum
Container Type Drum or Barrel
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application General; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details