CurTec USA, Inc. 2500 ml Plastic Jar 4325

Description
Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
Datasheet
Description
Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 ml Plastic Jar - 4325 - CurTec USA, Inc.
Somerset, NJ, USA
2500 ml Plastic Jar
4325
2500 ml Plastic Jar 4325
Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.

Protect your valuable products against moisture, tampering and contamination
Reduce handling time
Make sure your hazardous solids arrive safely at their destination
Comply with food safety legislation

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 4325
Product Name 2500 ml Plastic Jar
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application General; Packaging; Shipping; Pharmaceuticals, Specialty Chemicals and Food Ingredients
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details