CurTec USA, Inc. 1000 ml Pharma Grade Plastic Jar 4310-85

Description
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.
Datasheet
Description
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 ml Pharma Grade Plastic Jar - 4310-85 - CurTec USA, Inc.
Somerset, NJ, USA
1000 ml Pharma Grade Plastic Jar
4310-85
1000 ml Pharma Grade Plastic Jar 4310-85
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.

Protect your valuable products against moisture, tampering and contamination
Comply with pharma legislation

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 4310-85
Product Name 1000 ml Pharma Grade Plastic Jar
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application Packaging; Pharmaceuticals
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details