CurTec USA, Inc. 1000 ml Biobased Plastic Jar 4310-80

Description
Increase the environmental sustainability of your supply chain Lower your carbon footprint Please email CurTec to request a full product data sheet.
Datasheet
Description
Increase the environmental sustainability of your supply chain Lower your carbon footprint Please email CurTec to request a full product data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 ml Biobased Plastic Jar - 4310-80 - CurTec USA, Inc.
Somerset, NJ, USA
1000 ml Biobased Plastic Jar
4310-80
1000 ml Biobased Plastic Jar 4310-80
Increase the environmental sustainability of your supply chain Lower your carbon footprint Please email CurTec to request a full product data sheet.

Increase the environmental sustainability of your supply chain
Lower your carbon footprint

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 4310-80
Product Name 1000 ml Biobased Plastic Jar
Material Polyethylene (PE); Bio HDPE
Features MoistureResistant
Application General; Packaging; Pharmaceuticals, Specialty Chemicals and Food Ingredients
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details