DC DC CONVERTER 5V 2.5W Product overview: VX7805-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VX7805-500 can be used for catalog matching and distributor lookup.
Manufacturer: CUI Inc.
Win Source Part Number: 1320635-VX7805-500
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 43
Mounting: Through Hole
Power (Watts): 2.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Other Part Number: 102-4244
Base Product Number: VX7805
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-VX7805-500 | 1320635-VX7805-500 |
| Product Name | 5V 2.5W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | Other; 3-SIP Module |