CUI Inc. Power Supplies - Board Mount - DC DC Converters V7805-500

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320597-V7805-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 32V Voltage - Output 1: 5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-1709,V7805500,65 6-90840R Base Product Number: V7805 Product Status: Not For New Designs RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320597-V7805-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 32V Voltage - Output 1: 5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-1709,V7805500,65 6-90840R Base Product Number: V7805 Product Status: Not For New Designs RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320597-V7805-500 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320597-V7805-500
Power Supplies - Board Mount - DC DC Converters 1320597-V7805-500
Manufacturer: CUI Inc. Win Source Part Number: 1320597-V7805-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 32V Voltage - Output 1: 5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-1709,V7805500,65 6-90840R Base Product Number: V7805 Product Status: Not For New Designs RoHS Status: RoHS Compliant

Manufacturer: CUI Inc.
Win Source Part Number: 1320597-V7805-500
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 43
Mounting: Through Hole
Power (Watts): 2.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-1709,V7805500,656-90840R
Base Product Number: V7805
Product Status: Not For New Designs
RoHS Status: RoHS Compliant

Buy Now Datasheet
5V 2.5W DC-DC Converter IC - 132-V7805-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2.5W DC-DC Converter IC
132-V7805-500
5V 2.5W DC-DC Converter IC 132-V7805-500
DC DC CONVERTER 5V 2.5W Product overview: V7805-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-500 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2.5W Product overview: V7805-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1320597-V7805-500 132-V7805-500
Product Name Power Supplies - Board Mount - DC DC Converters 5V 2.5W DC-DC Converter IC
Package Type Other; 3-SIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1226018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 750-ASP1000C-A42T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers