Manufacturer: CUI Inc.
Win Source Part Number: 1336457-V7803-1500R
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm)
Applications: ITE (Commercial)
Standard Package: 44
Mounting: Through Hole, Right Angle
Power (Watts): 4.95 W
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2266-V7803-1500R,V78
Base Product Number: V7803
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336457-V7803-1500R |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 3-SIP Module |