CUI Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets TBP02R2W-381-08BE

Description
Win Source Part Number: 1352207-TBP02R2W-381 -08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP02R2W-381 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Features: Mating Flange Package: Bag Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: TBP02R2
Request a Quote Datasheet
Description
Win Source Part Number: 1352207-TBP02R2W-381 -08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP02R2W-381 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Features: Mating Flange Package: Bag Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: TBP02R2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1352207-TBP02R2W-381-08BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1352207-TBP02R2W-381-08BE
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1352207-TBP02R2W-381-08BE
Win Source Part Number: 1352207-TBP02R2W-381 -08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP02R2W-381 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Features: Mating Flange Package: Bag Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: TBP02R2

Win Source Part Number: 1352207-TBP02R2W-381-08BE
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: TBP02R2W-381
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 7A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Blue
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bag
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Base Product Number: TBP02R2

Buy Now Datasheet
Pluggable Terminal Blocks - TBP02R2W-381-08BE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TBP02R2W-381-08BE
Pluggable Terminal Blocks TBP02R2W-381-08BE
Pluggable Terminal Blocks Terminal block, pluggable, w screw lock, 3.81, receptical, 8 pole, blue

Pluggable Terminal Blocks Terminal block, pluggable, w screw lock, 3.81, receptical, 8 pole, blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1352207-TBP02R2W-381-08BE TBP02R2W-381-08BE
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3+3 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3240696M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 05R9518 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details