CUI Inc. Pluggable Terminal Blocks TBP02P1-381-03BE

Description
Pluggable Terminal Blocks Terminal block, pluggable, 3.81, plug, 3 pole, slotted screw, blue
Datasheet
Description
Pluggable Terminal Blocks Terminal block, pluggable, 3.81, plug, 3 pole, slotted screw, blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - TBP02P1-381-03BE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TBP02P1-381-03BE
Pluggable Terminal Blocks TBP02P1-381-03BE
Pluggable Terminal Blocks Terminal block, pluggable, 3.81, plug, 3 pole, slotted screw, blue

Pluggable Terminal Blocks Terminal block, pluggable, 3.81, plug, 3 pole, slotted screw, blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TBP02P1-381-03BE
Product Name Pluggable Terminal Blocks
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details